Texas Instruments Logic IC SN74ACT1284NSR

Description
7-Bit Bus Interfaces With 3-State Outputs 20-SO 0 to 70 Product overview: SN74ACT1284NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-Bit Bus Interfaces With 3-State Outputs 20-SO 0 to 70 Product overview: SN74ACT1284NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Bit Bus Interfaces With 3-State Outputs 20-SO 0 to 70 Product overview: SN74ACT1284NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284NSR can be used for catalog matching and distributor lookup.

7-Bit Bus Interfaces With 3-State Outputs 20-SO 0 to 70 Product overview: SN74ACT1284NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74ACT1284NSR - 211891-SN74ACT1284NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ACT1284NSR
211891-SN74ACT1284NSR
Logic - Logic - Specialty Logic - SN74ACT1284NSR 211891-SN74ACT1284NSR
Manufacturer: Texas Instruments Win Source Part Number: 211891-SN74ACT1284NS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211891-SN74ACT1284NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 7
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74ACT1284NSR 211891-SN74ACT1284NSR
Product Name Logic IC Logic - Logic - Specialty Logic - SN74ACT1284NSR
Gate Type Transceiver IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4030BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details