Nexperia B.V. 8-input NAND gate 74AHC30BZZ

Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74AHC30BZZ
8-input NAND gate 74AHC30BZZ
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC30; 74AHCT30 provides an 8-input NAND function.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC30: CMOS level
    • For 74AHCT30: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74AHC30BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC30BZZDKR-ND
Gates and Inverters 1727-74AHC30BZZDKR-ND
IC NAND 1-CIR 8-IN 14-DHXQFN

IC NAND 1-CIR 8-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74AHC30BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC30BZZTR-ND
Gates and Inverters 1727-74AHC30BZZTR-ND
IC NAND 1-CIR 8-IN 14-DHXQFN

IC NAND 1-CIR 8-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74AHC30BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC30BZZCT-ND
Gates and Inverters 1727-74AHC30BZZCT-ND
IC NAND 1-CIR 8-IN 14-DHXQFN

IC NAND 1-CIR 8-IN 14-DHXQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74AHC30BZZ 1727-74AHC30BZZDKR-ND
Product Name 8-input NAND gate Gates and Inverters
Gate Type NAND NAND
Supply Voltage +7.0 2V ~ 5.5V
IC Package Type Other; SOT8014-1 SOT8014-1 Other; 14-XFQFN Exposed Pad
Inputs 8
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Gates and Inverters - 74AHC86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
8-bit TSSOP Logic IC - 712-74AHC594PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details