Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Win Source Part Number: 1258134-SN74ACT11D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 3
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ACT11DE4,-296-14
Base Product Number: 74ACT11
Triple 3-Input AND Gate IC, 5V, 85°C, SOIC, CMOS Product overview: SN74ACT11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11D can be used for catalog matching and distributor lookup.
AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT11D | 1258134-SN74ACT11D | 705-SN74ACT11D | SN74ACT11D | 296-1455-5-ND | SN74ACT11D | SN74ACT11D | SN74ACT11D |
| Product Name | SN74ACT11 Triple 3-Input Positive-AND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | ACT | CMOS | ||||||
| Propagation Delay | 10.5 ns | 9.5 ns | 9.5 ns | 9.5 ns | ||||
| Operating Current | 0.0200 mA | 24 mA |