Texas Instruments SN74ACT10 Triple 3-Input Positive-NAND Gates SN74ACT10DR

Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT10 Triple 3-Input Positive-NAND Gates - SN74ACT10DR - Texas Instruments
Dallas, TX, United States
SN74ACT10 Triple 3-Input Positive-NAND Gates
SN74ACT10DR
SN74ACT10 Triple 3-Input Positive-NAND Gates SN74ACT10DR
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74ACT10DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4360-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4360-2-ND
Gates and Inverters 296-4360-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4360-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4360-1-ND
Gates and Inverters 296-4360-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4360-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4360-6-ND
Gates and Inverters 296-4360-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT10DR
5.5V SOIC Logic IC 705-SN74ACT10DR
3-Input NAND Gate IC, 4.5-5.5V, 3-Ch, CMOS, SOIC Product overview: SN74ACT10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10DR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 4.5-5.5V, 3-Ch, CMOS, SOIC Product overview: SN74ACT10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT10DR - 029695-SN74ACT10DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT10DR
029695-SN74ACT10DR
Logic - Logic - Gates and Inverters - SN74ACT10DR 029695-SN74ACT10DR
Manufacturer: Texas Instruments Win Source Part Number: 029695-SN74ACT10DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029695-SN74ACT10DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74ACT10DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT10DR
Gates and Inverters SN74ACT10DR
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT10DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT10DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ACT10DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT10DR
Gates and Inverters SN74ACT10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT10DR
Logic Gates SN74ACT10DR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT10DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT10DR
Logic - Gates and Inverters SN74ACT10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT10DR SN74ACT10DR 296-4360-2-ND 705-SN74ACT10DR 029695-SN74ACT10DR SN74ACT10DR SN74ACT10DR SN74ACT10DR SN74ACT10DR SN74ACT10DR
Product Name SN74ACT10 Triple 3-Input Positive-NAND Gates Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT10DR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers