Texas Instruments TIBPAL16R6-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits M38510/50607BRA

Description
Low-Power High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Request a Quote
Description
Low-Power High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIBPAL16R6-30M is a low-power, high-performance programmable array logic device with 8 input pins, 6 registered outputs, and a 3-state output buffer. It features a maximum propagation delay of 30 ns and operates over the full military temperature range of −55°C to 125°C. The device is available in ceramic DIP and ceramic chip carrier packages. It includes power-up clear functionality, setting all register outputs high upon power application. The part is functionally equivalent to the PAL16R6A and implements Advanced Low-Power Schottky technology with titanium-tungsten fuses for reliability.

Datasheet Summary
Powered by GS/AI

The TIBPAL16R6-30M is a low-power, high-performance programmable array logic device with 8 input pins, 6 registered outputs, and a 3-state output buffer. It features a maximum propagation delay of 30 ns and operates over the full military temperature range of −55°C to 125°C. The device is available in ceramic DIP and ceramic chip carrier packages. It includes power-up clear functionality, setting all register outputs high upon power application. The part is functionally equivalent to the PAL16R6A and implements Advanced Low-Power Schottky technology with titanium-tungsten fuses for reliability.

Suppliers

Company
Product
Description
Supplier Links
TIBPAL16R6-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits - M38510/50607BRA - Texas Instruments
Dallas, TX, United States
TIBPAL16R6-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits
M38510/50607BRA
TIBPAL16R6-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits M38510/50607BRA
Low-Power High-Performance Impact PAL Circuits 20-CDIP -55 to 125

Low-Power High-Performance Impact<TM> PAL<R> Circuits 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number M38510/50607BRA
Product Name TIBPAL16R6-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits
Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

PAL16L8AM Standard High-Speed PAL<R> Circuits - 81036072A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LMH0041 HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0041SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 480 milliwatts
View Details
2 suppliers
LMH0070 SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0070SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 400 milliwatts
View Details
DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers