10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Deserializer 48-WQFN -40 to 85
1.05Gbps Deserializer 1 Input 21 Output 48-WQFN (7x7)
1.05Gbps Deserializer 1 Input 21 Output 48-WQFN (7x7)
1.05Gbps Deserializer 1 Input 21 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LX2122SQE/NOPB | DS92LX2122SQE/NOPBCT-ND |
| Product Name | DS92LX2122 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |