Texas Instruments SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08PWRG4

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT08PWRG4 is a quadruple 2-input positive-AND gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V. The device has a maximum propagation delay (t_pd) of 10ns at 5V, making it suitable for high-speed applications. The SN74ACT08PWRG4 is available in a 14-pin TSSOP package, with an operating temperature range of -40°C to 85°C. This product is ideal for engineers looking for reliable logic gate solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The SN74ACT08PWRG4 is a quadruple 2-input positive-AND gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V. The device has a maximum propagation delay (t_pd) of 10ns at 5V, making it suitable for high-speed applications. The SN74ACT08PWRG4 is available in a 14-pin TSSOP package, with an operating temperature range of -40°C to 85°C. This product is ideal for engineers looking for reliable logic gate solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08 Quadruple 2-Input Positive-AND Gates - SN74ACT08PWRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT08 Quadruple 2-Input Positive-AND Gates
SN74ACT08PWRG4
SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08PWRG4
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Quad 5V 24mA TSSOP Logic IC - 705-SN74ACT08PWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V 24mA TSSOP Logic IC
705-SN74ACT08PWRG4
Quad 5V 24mA TSSOP Logic IC 705-SN74ACT08PWRG4
Quad 2-Input AND Gate IC, 5V, 24mA, 9ns, TSSOP Product overview: SN74ACT08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08PWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 24mA, 9ns, TSSOP Product overview: SN74ACT08PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT08PWRG4 - 1253292-SN74ACT08PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT08PWRG4
1253292-SN74ACT08PWRG4
Logic - Logic - Gates and Inverters - SN74ACT08PWRG4 1253292-SN74ACT08PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253292-SN74ACT08PWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253292-SN74ACT08PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
 - SN74ACT08PWRG4 - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ACT08PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08PWRG4
Gates and Inverters SN74ACT08PWRG4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Gates and Inverters - SN74ACT08PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08PWRG4
Gates and Inverters SN74ACT08PWRG4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT08PWRG4
Logic Gates SN74ACT08PWRG4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14-TSSOP - 815-SN74ACT08PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-TSSOP
815-SN74ACT08PWRG4
IC GATE AND 4CH 2-INP 14-TSSOP 815-SN74ACT08PWRG4
IC GATE AND 4CH 2-INP 14-TSSOP

IC GATE AND 4CH 2-INP 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT08PWRG4 705-SN74ACT08PWRG4 1253292-SN74ACT08PWRG4 SN74ACT08PWRG4 SN74ACT08PWRG4 SN74ACT08PWRG4 815-SN74ACT08PWRG4
Product Name SN74ACT08 Quadruple 2-Input Positive-AND Gates Quad 5V 24mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74ACT08PWRG4 Gates and Inverters Logic Gates IC GATE AND 4CH 2-INP 14-TSSOP
Gate Type AND AND; AND GATE NOT AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 5V; 5V
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 10 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers