Texas Instruments SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08DR

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT08DR is a quadruple 2-input positive-AND gate designed for use in digital logic applications. It operates within a supply voltage range of 4.5V to 5.5V and is compatible with TTL voltage levels, allowing inputs to accept voltages up to 5.5V. The device features a maximum propagation delay of 10ns at 5V, making it suitable for high-speed applications. This component is available in various package types, including 14-pin SOIC, and is suitable for surface mount technology (SMT) applications. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environmental conditions. The SN74ACT08DR is characterized by low quiescent current consumption of 2µA, which contributes to energy efficiency in designs. Engineers may consider this part for projects requiring reliable AND logic functionality with fast switching speeds and low power consumption.

Datasheet Summary
Powered by GS/AI

The SN74ACT08DR is a quadruple 2-input positive-AND gate designed for use in digital logic applications. It operates within a supply voltage range of 4.5V to 5.5V and is compatible with TTL voltage levels, allowing inputs to accept voltages up to 5.5V. The device features a maximum propagation delay of 10ns at 5V, making it suitable for high-speed applications. This component is available in various package types, including 14-pin SOIC, and is suitable for surface mount technology (SMT) applications. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environmental conditions. The SN74ACT08DR is characterized by low quiescent current consumption of 2µA, which contributes to energy efficiency in designs. Engineers may consider this part for projects requiring reliable AND logic functionality with fast switching speeds and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08 Quadruple 2-Input Positive-AND Gates - SN74ACT08DR - Texas Instruments
Dallas, TX, United States
SN74ACT08 Quadruple 2-Input Positive-AND Gates
SN74ACT08DR
SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08DR
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT08DR
5.5V SOIC Logic IC 705-SN74ACT08DR
4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08DR can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1066-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1066-6-ND
Gates and Inverters 296-1066-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1066-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1066-2-ND
Gates and Inverters 296-1066-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1066-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1066-1-ND
Gates and Inverters 296-1066-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT08DR - 029693-SN74ACT08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT08DR
029693-SN74ACT08DR
Logic - Logic - Gates and Inverters - SN74ACT08DR 029693-SN74ACT08DR
Manufacturer: Texas Instruments Win Source Part Number: 029693-SN74ACT08DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029693-SN74ACT08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74ACT08DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT08DR
Gates and Inverters SN74ACT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT08DR
Logic Gates SN74ACT08DR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74ACT08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08DR
Gates and Inverters SN74ACT08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ACT08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT08DR
Logic - Gates and Inverters SN74ACT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic IC - 16658564 - Radwell International
Willingboro, NJ, United States
Logic IC
16658564
Logic IC 16658564
AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT08DR 705-SN74ACT08DR 296-1066-6-ND 029693-SN74ACT08DR SN74ACT08DR SN74ACT08DR SN74ACT08DR SN74ACT08DR SN74ACT08DR 16658564
Product Name SN74ACT08 Quadruple 2-Input Positive-AND Gates 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT08DR Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 10 ns 10 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers