Texas Instruments 5V TSSOP Logic IC SN74ACT04PWG4

Description
6-Bit Hex Inverter IC, 5V, CMOS, TSSOP, 9ns PD Product overview: SN74ACT04PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04PWG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6-Bit Hex Inverter IC, 5V, CMOS, TSSOP, 9ns PD Product overview: SN74ACT04PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04PWG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V TSSOP Logic IC
705-SN74ACT04PWG4
5V TSSOP Logic IC 705-SN74ACT04PWG4
6-Bit Hex Inverter IC, 5V, CMOS, TSSOP, 9ns PD Product overview: SN74ACT04PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04PWG4 can be used for catalog matching and distributor lookup.

6-Bit Hex Inverter IC, 5V, CMOS, TSSOP, 9ns PD Product overview: SN74ACT04PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74ACT04PWG4 - 1094804-SN74ACT04PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT04PWG4
1094804-SN74ACT04PWG4
Logic - Logic - Gates and Inverters - SN74ACT04PWG4 1094804-SN74ACT04PWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094804-SN74ACT04PWG 4 Length: 5 mm Number of Circuits: 6 Mounting: SMD (SMT) Number of Inputs: 1 Schmitt Trigger Input: No Operating Supply Voltage: 5 V Number of Elements: 6 Height: 1.15 mm Weight: 57.209338 mg Number of Bits: 6 Number of Pins: 14 Number of Gates: 6 High Level Output Current: -24 mA Low Level Output Current: 24 mA Quiescent Current: 2 µA Propagation Delay: 8.5 ns Output Current: 24 mA Width: 4.4 mm Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9 ns Logic Function: Buffer, Inverter

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094804-SN74ACT04PWG4
Length: 5 mm
Number of Circuits: 6
Mounting: SMD (SMT)
Number of Inputs: 1
Schmitt Trigger Input: No
Operating Supply Voltage: 5 V
Number of Elements: 6
Height: 1.15 mm
Weight: 57.209338 mg
Number of Bits: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 8.5 ns
Output Current: 24 mA
Width: 4.4 mm
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9 ns
Logic Function: Buffer, Inverter

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74ACT04PWG4 1094804-SN74ACT04PWG4
Product Name 5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74ACT04PWG4
Gate Type NOT; Buffer, Inverter NOT
Supply Voltage 5.5V 5 V
Inputs 1 1
Propagation Delay 9 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Gates and Inverters - 1727-4057-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details