Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, 9ns, TSSOP Product overview: SN74ACT00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00PW can be used for catalog matching and distributor lookup.
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253282-SN74ACT00PW
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT00
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Quadruple 2-Input Positive-NAND gates
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT00PW | 705-SN74ACT00PW | SN74ACT00PW | 296-SN74ACT00PW-ND | 1253282-SN74ACT00PW | SN74ACT00PW | SN74ACT00PW | SN74ACT00PW | SN74ACT00PW |
| Product Name | SN74ACT00 Quadruple 2-Input Positive-NAND Gates | 5.5V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ACT00PW | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ACT | CMOS | |||||||
| Propagation Delay | 9.5 ns | 9 ns | 9 ns | 9 ns | |||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA |