Texas Instruments SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00NSR

Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00 Quadruple 2-Input Positive-NAND Gates - SN74ACT00NSR - Texas Instruments
Dallas, TX, United States
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
SN74ACT00NSR
SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00NSR
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Buy Now Datasheet
 - SN74ACT00NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-29182-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29182-1-ND
Gates and Inverters 296-29182-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29182-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29182-2-ND
Gates and Inverters 296-29182-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29182-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29182-6-ND
Gates and Inverters 296-29182-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74ACT00NSR
5V Logic IC 705-SN74ACT00NSR
4-Input NAND Gate IC, 5V, CMOS, SOP, 9ns Product overview: SN74ACT00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00NSR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 5V, CMOS, SOP, 9ns Product overview: SN74ACT00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74ACT00NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00NSR
Logic - Gates and Inverters SN74ACT00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT00NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00NSR
Gates and Inverters SN74ACT00NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00NSR
Logic Gates SN74ACT00NSR
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00NSR SN74ACT00NSR 296-29182-1-ND 705-SN74ACT00NSR SN74ACT00NSR SN74ACT00NSR SN74ACT00NSR SN74ACT00NSR
Product Name SN74ACT00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 9.5 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details