Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
Logic Gates Quadruple 2-Input Positive-NAND gates
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT00NE4 | 296-SN74ACT00NE4-ND | SN74ACT00NE4 | SN74ACT00NE4 | SN74ACT00NE4 |
| Product Name | SN74ACT00 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | ACT | ||||
| Propagation Delay | 9.5 ns | 9 ns | |||
| Operating Current | 0.0200 mA | 24 mA |