Texas Instruments SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00DRG4

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00 Quadruple 2-Input Positive-NAND Gates - SN74ACT00DRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
SN74ACT00DRG4
SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00DRG4
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT00DRG4 - 1253280-SN74ACT00DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT00DRG4
1253280-SN74ACT00DRG4
Logic - Logic - Gates and Inverters - SN74ACT00DRG4 1253280-SN74ACT00DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253280-SN74ACT00DRG 4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74ACT00 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253280-SN74ACT00DRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT00
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74ACT00DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ACT00DRG4-ND
Gates and Inverters SN74ACT00DRG4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V 24mA SOIC Logic IC
705-SN74ACT00DRG4
5.5V 24mA SOIC Logic IC 705-SN74ACT00DRG4
4-ch 2-input NAND Gate IC, 4.5-5.5V, 24mA, SOIC Product overview: SN74ACT00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DRG4 can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, 24mA, SOIC Product overview: SN74ACT00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ACT00DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00DRG4
Gates and Inverters SN74ACT00DRG4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ACT00DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00DRG4
Logic - Gates and Inverters SN74ACT00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00DRG4
Logic Gates SN74ACT00DRG4
Logic Gates Quad 2Input Pos-NAND

Logic Gates Quad 2Input Pos-NAND

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00DRG4 1253280-SN74ACT00DRG4 SN74ACT00DRG4-ND 705-SN74ACT00DRG4 SN74ACT00DRG4 SN74ACT00DRG4 SN74ACT00DRG4 SN74ACT00DRG4
Product Name SN74ACT00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ACT00DRG4 Gates and Inverters 5.5V 24mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 9.5 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers