Texas Instruments SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00DBR

Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00 Quadruple 2-Input Positive-NAND Gates - SN74ACT00DBR - Texas Instruments
Dallas, TX, United States
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
SN74ACT00DBR
SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00DBR
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4347-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4347-1-ND
Gates and Inverters 296-4347-1-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4347-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4347-2-ND
Gates and Inverters 296-4347-2-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT00DBR - 1253278-SN74ACT00DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT00DBR
1253278-SN74ACT00DBR
Logic - Logic - Gates and Inverters - SN74ACT00DBR 1253278-SN74ACT00DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253278-SN74ACT00DBR Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ACT00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-SSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74ACT00DBLE; MC74ACT00DTG74ACT00D B; ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253278-SN74ACT00DBR
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ACT00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74ACT00DBLE; MC74ACT00DTG74ACT00DB; ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SSOP Logic IC
705-SN74ACT00DBR
Quad 5V SSOP Logic IC 705-SN74ACT00DBR
Quad 2-Input NAND Gate IC, 5V, 85°C, SSOP Product overview: SN74ACT00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DBR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 85°C, SSOP Product overview: SN74ACT00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ACT00DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ACT00DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00DBR
Gates and Inverters SN74ACT00DBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74ACT00DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00DBR
Logic - Gates and Inverters SN74ACT00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00DBR
Logic Gates SN74ACT00DBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74ACT00DBR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT00DBR
Gates and Inverters SN74ACT00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SSOP - 815-SN74ACT00DBR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SSOP
815-SN74ACT00DBR
IC GATE NAND 4CH 2-INP 14SSOP 815-SN74ACT00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00DBR 296-4347-1-ND 1253278-SN74ACT00DBR 705-SN74ACT00DBR SN74ACT00DBR SN74ACT00DBR SN74ACT00DBR SN74ACT00DBR SN74ACT00DBR SN74ACT00DBR 815-SN74ACT00DBR
Product Name SN74ACT00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT00DBR Quad 5V SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters IC GATE NAND 4CH 2-INP 14SSOP
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 9.5 ns 9 ns 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers