The SN74AC86PW is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 2V to 6V. It features a maximum propagation delay of 9ns at 5V, making it suitable for high-speed applications. The device performs the Boolean function Y = A ,äï B, where it outputs the true or inverted signal based on the input states. The SN74AC86PW is available in a TSSOP package, which measures 5mm x 6.4mm, and operates over a temperature range of -40°C to 85°C. This product is ideal for applications requiring logic functions with low power consumption and compact design.
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Logic Gates Quadruple 2-Input Exclusive-OR Gate
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC86PW | SN74AC86PW | 296-SN74AC86PW-ND | SN74AC86PW | SN74AC86PW | SN74AC86PW | SN74AC86PW |
| Product Name | SN74AC86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR; XOR | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |||
| Logic Family | AC | CMOS | |||||
| Propagation Delay | 12.5 ns | 8.5 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |