Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AC86NSRG4 |
| Product Name | SN74AC86 Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AC |
| Propagation Delay | 12.5 ns |