Texas Instruments SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86N

Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC86 Quadruple 2-Input Exclusive-OR Gates - SN74AC86N - Texas Instruments
Dallas, TX, United States
SN74AC86 Quadruple 2-Input Exclusive-OR Gates
SN74AC86N
SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86N
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74AC86N - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4345-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4345-5-ND
Gates and Inverters 296-4345-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-SN74AC86N
Quad Logic IC 705-SN74AC86N
Quad 2-Input XOR Gate IC, CMOS, 8.5ns, PDIP Product overview: SN74AC86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86N can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, 8.5ns, PDIP Product overview: SN74AC86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - SN74AC86N - 1253275-SN74AC86N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AC86N
1253275-SN74AC86N
Electronic Wholesale - SN74AC86N 1253275-SN74AC86N
Manufacturer: Texas Instruments Win Source Part Number: 1253275-SN74AC86N Packaging: Tube Mounting Style: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): 74AC86PC; SN74AC86NE4; 74AC86B; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 74AC86 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 8.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253275-SN74AC86N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): 74AC86PC; SN74AC86NE4; 74AC86B;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 74AC86
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8.5ns at 5V, 50pF

Buy Now
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9115 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9115
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9115
LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74AC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74AC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AC86N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC86N
Logic - Gates and Inverters SN74AC86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC86N
Logic Gates SN74AC86N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74AC86N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC86N
Gates and Inverters SN74AC86N
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC86N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC86N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC86N SN74AC86N 296-4345-5-ND 705-SN74AC86N 1253275-SN74AC86N 26AJ9115 SN74AC86N SN74AC86N SN74AC86N SN74AC86N
Product Name SN74AC86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Quad Logic IC Electronic Wholesale - SN74AC86N Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR; XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.3,5 2V ~ 6V 6V 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 12.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details