Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Win Source Part Number: 1258159-SN74AC86DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AC86
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad 2-Input XOR Gate IC, 2-6V, 8.5ns, SOIC, CMOS Product overview: SN74AC86DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86DRE4 can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates Quadruple 2-Input Exclusive-OR Gate
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC86DRE4 | 1258159-SN74AC86DRE4 | SN74AC86DRE4-ND | 705-SN74AC86DRE4 | SN74AC86DRE4 | SN74AC86DRE4 | SN74AC86DRE4 | SN74AC86DRE4 |
| Product Name | SN74AC86 Quadruple 2-Input Exclusive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad 6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR GATE, OR GATE | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Logic Family | AC | |||||||
| Propagation Delay | 12.5 ns | 8.5 ns | 8.5 ns | 8.5 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |