Texas Instruments SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86DBR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC86 Quadruple 2-Input Exclusive-OR Gates - SN74AC86DBR - Texas Instruments
Dallas, TX, United States
SN74AC86 Quadruple 2-Input Exclusive-OR Gates
SN74AC86DBR
SN74AC86 Quadruple 2-Input Exclusive-OR Gates SN74AC86DBR
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4344-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4344-2-ND
Gates and Inverters 296-4344-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4344-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4344-1-ND
Gates and Inverters 296-4344-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
Quad SSOP Logic IC
705-SN74AC86DBR
Quad SSOP Logic IC 705-SN74AC86DBR
Quad 2-Input XOR Gate IC, CMOS, 8.5ns, SSOP Product overview: SN74AC86DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86DBR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, 8.5ns, SSOP Product overview: SN74AC86DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC86DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258166-SN74AC86DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258166-SN74AC86DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258166-SN74AC86DBR
Win Source Part Number: 1258166-SN74AC86DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AC86DBR,-S N74AC86DBRE4R,SN74AC 86DBRG4,SN74AC86DBRE 4,296-4344-6R,-SN74A C86DBRR,-SN74AC86DBR G4,296-4344-6,-SN74A C86DBRE4,296-4344-2, -296-4344-1,296-4344 -1,-296-4344-1,2156- SN74AC86DBR,SN74AC86 DBRE4,-SN74AC86DBRG4 R,SN74AC86DBRG4 Base Product Number: 74AC86

Win Source Part Number: 1258166-SN74AC86DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AC86DBR,-SN74AC86DBRE4R,SN74AC86DBRG4,SN74AC86DBRE4,296-4344-6R,-SN74AC86DBRR,-SN74AC86DBRG4,296-4344-6,-SN74AC86DBRE4,296-4344-2,-296-4344-1,296-4344-1,-296-4344-1,2156-SN74AC86DBR,SN74AC86DBRE4,-SN74AC86DBRG4R,SN74AC86DBRG4
Base Product Number: 74AC86

Buy Now Datasheet
 - SN74AC86DBR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC86DBR
Logic Gates SN74AC86DBR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC86DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC86DBR
Logic - Gates and Inverters SN74AC86DBR
IC GATE XOR 4CH 2-INP 14SSOP

IC GATE XOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC86DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC86DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC86DBR
IC GATE XOR 4CH 2-INP 14SSOP

IC GATE XOR 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74AC86DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC86DBR
Gates and Inverters SN74AC86DBR
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC86DBR 296-4344-2-ND 705-SN74AC86DBR 1258166-SN74AC86DBR SN74AC86DBR SN74AC86DBR SN74AC86DBR SN74AC86DBR SN74AC86DBR
Product Name SN74AC86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Quad SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) OR; XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.3,5 2V ~ 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 12.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details