Texas Instruments SN74AC74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74AC74MDREP

Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74AC74MDREP - Texas Instruments
Dallas, TX, United States
SN74AC74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74AC74MDREP
SN74AC74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74AC74MDREP
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125

Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC74MDREP
934504-SN74AC74MDREP
Logic - Logic - Flip Flops - SN74AC74MDREP 934504-SN74AC74MDREP
Manufacturer: Texas Instruments Win Source Part Number: 934504-SN74AC74MDREP Series: 74AC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AC74 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -V62/04617-01XE, 296-18123-2-NDR, 296-18123-6, -296-18123-1-ND, 296-18123-1, 296-18123-1-NDR, 296-18123-2, -296-18123-1, -SN74AC74MDREP-NDR, -V62/04617-01XE-NDR, V62/04617-01XE

Manufacturer: Texas Instruments
Win Source Part Number: 934504-SN74AC74MDREP
Series: 74AC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AC74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/04617-01XE, 296-18123-2-NDR, 296-18123-6, -296-18123-1-ND, 296-18123-1, 296-18123-1-NDR, 296-18123-2, -296-18123-1, -SN74AC74MDREP-NDR, -V62/04617-01XE-NDR, V62/04617-01XE

Buy Now Datasheet
Flip Flops - 296-18123-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18123-2-ND
Flip Flops 296-18123-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-18123-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18123-1-ND
Flip Flops 296-18123-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-18123-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18123-6-ND
Flip Flops 296-18123-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC74MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC74MDREP
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC74MDREP
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74AC74MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC74MDREP
Flip Flops SN74AC74MDREP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74AC74MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC74MDREP
Logic - Flip Flops SN74AC74MDREP
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC74MDREP 934504-SN74AC74MDREP 296-18123-2-ND SN74AC74MDREP SN74AC74MDREP SN74AC74MDREP
Product Name SN74AC74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Logic - Logic - Flip Flops - SN74AC74MDREP Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 14 ns 10 ns
fMAX 100 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501FA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 4.8 ns
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers