Texas Instruments SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74AC574PWR

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-pin TSSOP package, 6.5mm × 6.4mm footprint, operating from -40°C to 85°C with a supply voltage range of 2V to 6V.

Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-pin TSSOP package, 6.5mm × 6.4mm footprint, operating from -40°C to 85°C with a supply voltage range of 2V to 6V.

Suppliers

Company
Product
Description
Supplier Links
SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - SN74AC574PWR - Texas Instruments
Dallas, TX, United States
SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
SN74AC574PWR
SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74AC574PWR
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC574PWR
1253270-SN74AC574PWR
Logic - Logic - Flip Flops - SN74AC574PWR 1253270-SN74AC574PWR
Manufacturer: Texas Instruments Win Source Part Number: 1253270-SN74AC574PWR Series: 74AC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4.5pF Family Name: SN74AC574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 153MHz Alternative Parts (Cross-Reference): 74AC574MTC_Q; 74AC574MTC; 74AC574MTCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253270-SN74AC574PWR
Series: 74AC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Family Name: SN74AC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 153MHz
Alternative Parts (Cross-Reference): 74AC574MTC_Q; 74AC574MTC; 74AC574MTCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-4340-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4340-1-ND
Flip Flops 296-4340-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4340-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4340-2-ND
Flip Flops 296-4340-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4340-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4340-6-ND
Flip Flops 296-4340-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74AC574PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC574PWR
Flip Flops SN74AC574PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC574PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC574PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - SN74AC574PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC574PWR
Logic - Flip Flops SN74AC574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC574PWR 1253270-SN74AC574PWR 296-4340-1-ND SN74AC574PWR SN74AC574PWR SN74AC574PWR
Product Name SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - SN74AC574PWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 15 ns 9.5 ns 9.5 ns
fMAX 100 MHz 153 MHz 153 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details