Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin TSSOP package, operating from 2V to 6V with a temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC574PW | 296-33652-5-ND | SN74AC574PW | SN74AC574PW | SN74AC574PW |
| Product Name | SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 15 ns | 9.5 ns | |||
| fMAX | 100 MHz | 153 MHz | |||
| Operating Current | 0.0400 mA |