Texas Instruments High-Performance Analog Latches SN74AC573QPWRQ1

Description
IC D-TYPE TRANSP 8:8 20-TSSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74AC573QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet
Latches - 296-SN74AC573QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet
Latches - 296-SN74AC573QPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74AC573QPWRQ1TR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V ~ 6V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
5 suppliers
Logic - Latches - 74HC259D/S400118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details