Texas Instruments SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AC564DW

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverting outputs in a 20-pin SOIC package measuring 12.80mm x 10.3mm, operating from 2V to 6V with a maximum propagation delay of 9ns at 5V and an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverting outputs in a 20-pin SOIC package measuring 12.80mm x 10.3mm, operating from 2V to 6V with a maximum propagation delay of 9ns at 5V and an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AC564DW - Texas Instruments
Dallas, TX, United States
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AC564DW
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AC564DW
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-4336-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4336-5-ND
Flip Flops 296-4336-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC564DW
1253263-SN74AC564DW
Logic - Logic - Flip Flops - SN74AC564DW 1253263-SN74AC564DW
Manufacturer: Texas Instruments Win Source Part Number: 1253263-SN74AC564DW Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 95MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74AC564 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253263-SN74AC564DW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 95MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC564
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.5ns at 5V, 50pF

Buy Now
Flip Flops - SN74AC564DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC564DW
Flip Flops SN74AC564DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC564DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC564DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC564DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74AC564DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC564DW
Logic - Flip Flops SN74AC564DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC564DW 296-4336-5-ND 1253263-SN74AC564DW SN74AC564DW SN74AC564DW SN74AC564DW
Product Name SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AC564DW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 15.5 ns 10.5 ns 10.5 ns
fMAX 100 MHz 95 MHz 95 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
6 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers