Texas Instruments SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AC564DBR

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverting outputs, available in a 20-lead SSOP package measuring 7.2mm x 7.8mm, operating from 2V to 6V with a maximum propagation delay of 9ns at 5V and a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverting outputs, available in a 20-lead SSOP package measuring 7.2mm x 7.8mm, operating from 2V to 6V with a maximum propagation delay of 9ns at 5V and a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AC564DBR - Texas Instruments
Dallas, TX, United States
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AC564DBR
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AC564DBR
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74AC564DBR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC564DBR
934503-SN74AC564DBR
Logic - Logic - Flip Flops - SN74AC564DBR 934503-SN74AC564DBR
Manufacturer: Texas Instruments Win Source Part Number: 934503-SN74AC564DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AC564 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AC564DBRE4, SN74AC564DBRE4-ND, SN74AC564DBRG4, SN74AC564DBRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934503-SN74AC564DBR
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AC564
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AC564DBRE4, SN74AC564DBRE4-ND, SN74AC564DBRG4, SN74AC564DBRG4-ND

Buy Now Datasheet
Logic - Flip Flops - SN74AC564DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC564DBR
Logic - Flip Flops SN74AC564DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC564DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC564DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC564DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - SN74AC564DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC564DBR
Flip Flops SN74AC564DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC564DBR SN74AC564DBR-ND 934503-SN74AC564DBR SN74AC564DBR SN74AC564DBR SN74AC564DBR
Product Name SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AC564DBR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 15.5 ns 10.5 ns
fMAX 100 MHz 95 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details