Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 2V to 6V with a maximum propagation delay of 9.5ns at 5V. The device supports full parallel access and is designed for driving bus lines directly. Operating temperature range is -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74AC374DWG4 | SN74AC374DWG4 |
| Product Name | SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V |
| Output Characteristics | 3-State | |
| Propagation Delay | 15.5 ns | |
| fMAX | 100 MHz | |
| Operating Current | 0.0400 mA |