Texas Instruments SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32PWR

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC32 Quadruple 2-Input Positive-OR Gates - SN74AC32PWR - Texas Instruments
Dallas, TX, United States
SN74AC32 Quadruple 2-Input Positive-OR Gates
SN74AC32PWR
SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32PWR
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC32PWR
6V TSSOP Logic IC 705-SN74AC32PWR
4-Ch 2-In OR Gate IC, 2-6V, CMOS, 8.5ns, TSSOP Product overview: SN74AC32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32PWR can be used for catalog matching and distributor lookup.

4-Ch 2-In OR Gate IC, 2-6V, CMOS, 8.5ns, TSSOP Product overview: SN74AC32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC32PWR - 1253252-SN74AC32PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC32PWR
1253252-SN74AC32PWR
Logic - Logic - Gates and Inverters - SN74AC32PWR 1253252-SN74AC32PWR
Manufacturer: Texas Instruments Win Source Part Number: 1253252-SN74AC32PWR Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: SN74AC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AC32PWLE; 74AC32MTC_Q; 74AC32MTCX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1253252-SN74AC32PWR
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: SN74AC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AC32PWLE; 74AC32MTC_Q; 74AC32MTCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74AC32PWR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4319-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4319-6-ND
Gates and Inverters 296-4319-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4319-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4319-2-ND
Gates and Inverters 296-4319-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4319-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4319-1-ND
Gates and Inverters 296-4319-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC32PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC32PWR
Logic - Gates and Inverters SN74AC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AC32PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC32PWR
Gates and Inverters SN74AC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC32PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC32PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AC32PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC32PWR
Gates and Inverters SN74AC32PWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC32PWR
Logic Gates SN74AC32PWR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC32PWR 705-SN74AC32PWR 1253252-SN74AC32PWR SN74AC32PWR 296-4319-6-ND SN74AC32PWR SN74AC32PWR SN74AC32PWR SN74AC32PWR SN74AC32PWR
Product Name SN74AC32 Quadruple 2-Input Positive-OR Gates 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AC32PWR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR NOT; OR OR; OR Gate OR OR; OR Gate
Supply Voltage 3.3,5 6V 2 V ~ 6 V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10 ns 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers