Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input OR Gate IC, CMOS, 74AC Series, SOIC, 125°C Product overview: SN74AC32MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32MDREP can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
Logic Gates Mil Enhance Quad 2- Input Pos-OR Gates
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC32MDREP | SN74AC32MDREP | 705-SN74AC32MDREP | 296-22252-2-ND | SN74AC32MDREP | SN74AC32MDREP | SN74AC32MDREP | SN74AC32MDREP |
| Product Name | SN74AC32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates | Quad SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 3.3,5 | 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Logic Family | AC | CMOS | ||||||
| Propagation Delay | 12 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 0.0020 mA |