Texas Instruments SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32DR

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74AC32DR is a quadruple 2-input positive-OR gate in a 14-pin SOIC package, operating from 2V to 6V with a propagation delay of 7.5ns at 5V. It operates over a temperature range of -40°C to 85°C and is mounted in a surface-mount package measuring 8.65mm × 6mm for the body size excluding pins.

Datasheet Summary
Powered by GS/AI

SN74AC32DR is a quadruple 2-input positive-OR gate in a 14-pin SOIC package, operating from 2V to 6V with a propagation delay of 7.5ns at 5V. It operates over a temperature range of -40°C to 85°C and is mounted in a surface-mount package measuring 8.65mm × 6mm for the body size excluding pins.

Suppliers

Company
Product
Description
Supplier Links
SN74AC32 Quadruple 2-Input Positive-OR Gates - SN74AC32DR - Texas Instruments
Dallas, TX, United States
SN74AC32 Quadruple 2-Input Positive-OR Gates
SN74AC32DR
SN74AC32 Quadruple 2-Input Positive-OR Gates SN74AC32DR
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC32DR - 029681-SN74AC32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC32DR
029681-SN74AC32DR
Logic - Logic - Gates and Inverters - SN74AC32DR 029681-SN74AC32DR
Manufacturer: Texas Instruments Win Source Part Number: 029681-SN74AC32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029681-SN74AC32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1059-2-ND
Gates and Inverters 296-1059-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1059-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1059-6-ND
Gates and Inverters 296-1059-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1059-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1059-1-ND
Gates and Inverters 296-1059-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AC32DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74AC32DR
6V SOIC Logic IC 705-SN74AC32DR
4-Ch 2-In OR Gate IC, 2-6V, 8.5ns, SOIC, CMOS Product overview: SN74AC32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32DR can be used for catalog matching and distributor lookup.

4-Ch 2-In OR Gate IC, 2-6V, 8.5ns, SOIC, CMOS Product overview: SN74AC32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AC32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC32DR
Gates and Inverters SN74AC32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC32DR
Logic Gates SN74AC32DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC32DR
Logic - Gates and Inverters SN74AC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC32DR 029681-SN74AC32DR 296-1059-2-ND SN74AC32DR 705-SN74AC32DR SN74AC32DR SN74AC32DR SN74AC32DR SN74AC32DR
Product Name SN74AC32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74AC32DR Gates and Inverters 6V SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR; OR Gate NOT; OR OR
Supply Voltage 3.3,5 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10 ns 7.5 ns 7.5 ns 8.5 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details