Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896406-SN74AC32D
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AC32DG4-ND, -SN74AC32D-NDR, -SN74AC32DG4-NDR, -296-1059-5-ND, 296-1451, SN74AC32DE4-ND, -SN74AC32DG4, SN74AC32DE4, 296-1059-5, SN74AC32DG4
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
4-ch 2-input OR Gate IC, 2-6V, 8.5ns, SOIC, CMOS Product overview: SN74AC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC32D can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
IC, QUAD 2-INPUT OR, SMD, 74AC32; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC32D | 896406-SN74AC32D | SN74AC32D | 705-SN74AC32D | 296-1059-5-ND | SN74AC32D | SN74AC32D | SN74AC32D | 28AH4986 | SN74AC32D |
| Product Name | SN74AC32 Quadruple 2-Input Positive-OR Gates | Logic - Logic - Gates and Inverters - SN74AC32D | 6V SOIC Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Ic, Quad 2-Input Or, Smd, 74Ac32; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | |
| Gate Type | OR | NOT | OR | OR; OR GATE | OR | OR | OR; OR Gate | OR; OR | NOT; OR | |
| Supply Voltage | 3.3,5 | 6V | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||||
| Logic Family | AC | CMOS | ||||||||
| Propagation Delay | 10 ns | 8.5 ns | 7.5 ns | |||||||
| Operating Current | 0.0200 mA | 24 mA | 24 mA | 0.0020 mA |