The SN74AC244NSR is an octal buffer/driver with 3-state outputs designed for operation within a voltage range of 2V to 6V. It features a maximum propagation delay of 7.5ns at 5V, making it suitable for high-speed applications. The inputs can accept voltages up to 6V, enhancing its versatility in various circuit designs. This device is particularly useful in applications such as servers, network switches, LED displays, telecom infrastructure, and motor-drive control boards. The SN74AC244NSR is available in a 20-pin SOP package and operates within a temperature range of -40°C to 85°C.
Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
8-Ch Buffer/Line Driver, 2-6V, 3-State, 8-Bit, SO, CMOS Product overview: SN74AC244NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC244NSR can be used for catalog matching and distributor lookup.
Bus Driver, AC Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC244NSR | 704-SN74AC244NSR | SN74AC244NSR |
| Product Name | SN74AC244 Octal Buffers/Drivers With 3-State Outputs | 8-bit 6V Interface Transceiver IC | |
| Technology | AC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |