Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 85
Bus Driver, AC Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDIP20
8-Bit 3-State Buffer/Inverter IC, 2V-6V, CMOS, PDIP Product overview: SN74AC240N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC240N can be used for catalog matching and distributor lookup.
Buffer/Line Driver Octal Inverting 3-ST
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC240N | SN74AC240N | 704-SN74AC240N | 6630957 |
| Product Name | SN74AC240 Octal Buffers/Drivers With 3-State Outputs | 8-bit 2V 6V Interface Transceiver IC | Line Interface ICs | |
| Technology | AC | |||
| Device Type | Buffer | Line / Bus Driver | Transceiver | Line / Bus Driver; Buffer; Buffer, line driver |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V; Other; 3.3,5 | Other; 6 v |