Texas Instruments SN74AC11 Triple 3-Input Positive-AND Gates SN74AC11PWR

Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC11 Triple 3-Input Positive-AND Gates - SN74AC11PWR - Texas Instruments
Dallas, TX, United States
SN74AC11 Triple 3-Input Positive-AND Gates
SN74AC11PWR
SN74AC11 Triple 3-Input Positive-AND Gates SN74AC11PWR
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4298-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4298-1-ND
Gates and Inverters 296-4298-1-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4298-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4298-2-ND
Gates and Inverters 296-4298-2-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4298-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4298-6-ND
Gates and Inverters 296-4298-6-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC11PWR - 138125-SN74AC11PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC11PWR
138125-SN74AC11PWR
Logic - Logic - Gates and Inverters - SN74AC11PWR 138125-SN74AC11PWR
Manufacturer: Texas Instruments Win Source Part Number: 138125-SN74AC11PWR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138125-SN74AC11PWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC11PWR
6V TSSOP Logic IC 705-SN74AC11PWR
Triple 3-Input AND Gate IC, CMOS, 6V, 85°C, TSSOP Product overview: SN74AC11PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11PWR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, CMOS, 6V, 85°C, TSSOP Product overview: SN74AC11PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AC11PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC11PWR
Logic - Gates and Inverters SN74AC11PWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AC11PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC11PWR
Gates and Inverters SN74AC11PWR
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AC11PWR
Logic Gates SN74AC11PWR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC11PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC11PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC11PWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC11PWR 296-4298-1-ND 138125-SN74AC11PWR 705-SN74AC11PWR SN74AC11PWR SN74AC11PWR SN74AC11PWR SN74AC11PWR
Product Name SN74AC11 Triple 3-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC11PWR 6V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate AND
Supply Voltage 3.3,5 2V ~ 6V 2 V ~ 6 V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC
Propagation Delay 10 ns 8 ns 8 ns 8 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details