Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 764894-SN74AC11PW
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: SN74AC11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AC11MTCX_Q; 74AC11MTCX; 74AC11MTC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
3-Ch 3-In AND Gate IC, 2-6V, 8ns, CMOS, TSSOP Product overview: SN74AC11PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC11PW can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-TSSOP
AND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC11PW | 764894-SN74AC11PW | 705-SN74AC11PW | 296-SN74AC11PW-ND | SN74AC11PW | SN74AC11PW | SN74AC11PW | SN74AC11PW |
| Product Name | SN74AC11 Triple 3-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74AC11PW | 6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 3.3,5 | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Logic Family | AC | CMOS | ||||||
| Propagation Delay | 10 ns | 8 ns | 8 ns | 8 ns | ||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA |