Texas Instruments SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10PWR

Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gate in 14-pin TSSOP package, with dimensions of 5mm × 6.4mm for the package and 5mm × 4.4mm for the body, operating from 2V to 6V with a maximum propagation delay of 6.5ns at 5V and a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gate in 14-pin TSSOP package, with dimensions of 5mm × 6.4mm for the package and 5mm × 4.4mm for the body, operating from 2V to 6V with a maximum propagation delay of 6.5ns at 5V and a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AC10 Triple 3-Input Positive-NAND Gates - SN74AC10PWR - Texas Instruments
Dallas, TX, United States
SN74AC10 Triple 3-Input Positive-NAND Gates
SN74AC10PWR
SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10PWR
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-SN74AC10PWR
TSSOP Logic IC 705-SN74AC10PWR
Triple 3-Input NAND Gate IC, 74AC Series, TSSOP, CMOS Product overview: SN74AC10PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10PWR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 74AC Series, TSSOP, CMOS Product overview: SN74AC10PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC10PWR - 065137-SN74AC10PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC10PWR
065137-SN74AC10PWR
Logic - Logic - Gates and Inverters - SN74AC10PWR 065137-SN74AC10PWR
Manufacturer: Texas Instruments Win Source Part Number: 065137-SN74AC10PWR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065137-SN74AC10PWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-4295-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4295-2-ND
Gates and Inverters 296-4295-2-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4295-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4295-6-ND
Gates and Inverters 296-4295-6-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4295-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4295-1-ND
Gates and Inverters 296-4295-1-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - SN74AC10PWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AC10PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC10PWR
Gates and Inverters SN74AC10PWR
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC10PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC10PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC10PWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AC10PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC10PWR
Logic - Gates and Inverters SN74AC10PWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85 - 815-SN74AC10PWR - Utmel Electronic Limited
Hong Kong, China
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
815-SN74AC10PWR
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85 815-SN74AC10PWR
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC10PWR 705-SN74AC10PWR 065137-SN74AC10PWR 296-4295-2-ND SN74AC10PWR SN74AC10PWR SN74AC10PWR SN74AC10PWR 815-SN74AC10PWR
Product Name SN74AC10 Triple 3-Input Positive-NAND Gates TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AC10PWR Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NAND NOT; NAND AND; NAND
Supply Voltage 3.3,5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 3V
Logic Family AC CMOS CMOS; CMOS
Propagation Delay 10.5 ns 7 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details