Texas Instruments SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10DR

Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC10 Triple 3-Input Positive-NAND Gates - SN74AC10DR - Texas Instruments
Dallas, TX, United States
SN74AC10 Triple 3-Input Positive-NAND Gates
SN74AC10DR
SN74AC10 Triple 3-Input Positive-NAND Gates SN74AC10DR
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74AC10DR
6V SOIC Logic IC 705-SN74AC10DR
3-Input NAND Gate IC, 3-Ch, 2-6V, 8ns, SOIC, CMOS Product overview: SN74AC10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10DR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 2-6V, 8ns, SOIC, CMOS Product overview: SN74AC10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC10DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4294-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4294-2-ND
Gates and Inverters 296-4294-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4294-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4294-6-ND
Gates and Inverters 296-4294-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4294-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4294-1-ND
Gates and Inverters 296-4294-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC10DR - 1099104-SN74AC10DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC10DR
1099104-SN74AC10DR
Logic - Logic - Gates and Inverters - SN74AC10DR 1099104-SN74AC10DR
Manufacturer: Texas Instruments Win Source Part Number: 1099104-SN74AC10DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099104-SN74AC10DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Trpl 3In Pos Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9104 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Trpl 3In Pos Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9104
Logic, Trpl 3In Pos Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9104
LOGIC, TRPL 3IN POS NAND GATE, 14SOIC; Logic Family / Base Number:74AC10; Logic Type:NAND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRPL 3IN POS NAND GATE, 14SOIC; Logic Family / Base Number:74AC10; Logic Type:NAND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AC10DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC10DR
Gates and Inverters SN74AC10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC10DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC10DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC10DR
Logic Gates SN74AC10DR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - SN74AC10DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC10DR
Gates and Inverters SN74AC10DR
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC10DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC10DR
Logic - Gates and Inverters SN74AC10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC10DR 705-SN74AC10DR 296-4294-2-ND 1099104-SN74AC10DR 26AJ9104 SN74AC10DR SN74AC10DR SN74AC10DR SN74AC10DR SN74AC10DR
Product Name SN74AC10 Triple 3-Input Positive-NAND Gates 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC10DR Logic, Trpl 3In Pos Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3.3,5 6V 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC
Propagation Delay 10.5 ns 8 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 24 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers