Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
NAND Gate IC 3 Channel 14-SOIC
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC10D | 296-4294-5-ND | SN74AC10D | SN74AC10D | SN74AC10D | SN74AC10D | SN74AC10D |
| Product Name | SN74AC10 Triple 3-Input Positive-NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Logic Family | AC | CMOS | |||||
| Propagation Delay | 10.5 ns | 7 ns | |||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA |