Quadruple 2-input positive-AND gate in 14-pin SOIC package, operating from 2V to 6V with a propagation delay of 7.5ns at 5V, rated for -40°C to 85°C.
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
4-Bit 2-Input AND Gate IC, CMOS, SOIC, 7.5ns, 2-6V Product overview: SN74AC08DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08DRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258164-SN74AC08DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AC08
AND Gate IC 4 Channel 14-SOIC
Logic Gates Quadruple 2-Input Positive-AND Gates
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC08DRE4 | 705-SN74AC08DRE4 | 1258164-SN74AC08DRE4 | SN74AC08DRE4-ND | SN74AC08DRE4 | SN74AC08DRE4 | SN74AC08DRE4 | SN74AC08DRE4 |
| Product Name | SN74AC08 Quadruple 2-Input Positive-AND Gates | 6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 3.3,5 | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Logic Family | AC | |||||||
| Propagation Delay | 10 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA |