Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006449-SN74AC08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
4-ch 2-in AND Gate IC, 2-6V, 8.5ns, SOIC, CMOS Product overview: SN74AC08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC08DR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC;RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC08DR | 006449-SN74AC08DR | 705-SN74AC08DR | 296-1055-2-ND | SN74AC08DR | SN74AC08DR | SN74AC08DR | SN74AC08DR | SN74AC08DR | 33AH4786 |
| Product Name | SN74AC08 Quadruple 2-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74AC08DR | 6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND | AND; AND Gate | AND; AND Gate | NOT; AND | AND; AND Gate | |
| Supply Voltage | 3.3,5 | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 6V | ||
| Logic Family | AC | |||||||||
| Propagation Delay | 10 ns | 7.5 ns | 8.5 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 24 mA | 24 mA | 0.0020 mA |