The SN74AC04 is a hex inverter with six independent logic inverters, operating from 2V to 6V with a maximum propagation delay of 7ns at 5V. It is available in a 14-pin SOIC package measuring 8.65mm × 6mm, with an operating temperature range of -40°C to 85°C. The device supports input voltages up to 6V and performs the Boolean function Y = A.
Hex Inverters 14-SOIC -40 to 85
Inverter, AC Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AC04DG4 | SN74AC04DG4 |
| Product Name | SN74AC04 Hex Inverters | |
| Technology | AC | |
| Device Type | SN74AC04 Hex Inverters | |
| Features | RoHS | RoHS |