Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32543PZ SN74ABTH32543PZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253211-SN74ABTH3254 3PZ Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 18 Family Name: SN74ABTH32543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): SN74ABTH32543PZG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253211-SN74ABTH3254 3PZ Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 18 Family Name: SN74ABTH32543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): SN74ABTH32543PZG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32543PZ - 1253211-SN74ABTH32543PZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32543PZ
1253211-SN74ABTH32543PZ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32543PZ 1253211-SN74ABTH32543PZ
Manufacturer: Texas Instruments Win Source Part Number: 1253211-SN74ABTH3254 3PZ Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 18 Family Name: SN74ABTH32543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): SN74ABTH32543PZG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253211-SN74ABTH32543PZ
Series: 74ABTH
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 18
Family Name: SN74ABTH32543
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): SN74ABTH32543PZG4;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ABTH32543PZ - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, ABT Series, 36-Func, 18-Bit, True Output, BICMOS, PQFP100

Registered Bus Transceiver, ABT Series, 36-Func, 18-Bit, True Output, BICMOS, PQFP100

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH32543PZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH32543PZ
Buffers, Drivers, Receivers, Transceivers SN74ABTH32543PZ
Transceiver, Non-Inverting 2 Element 18 Bit per Element 3-State Output 100-LQFP (14x14)

Transceiver, Non-Inverting 2 Element 18 Bit per Element 3-State Output 100-LQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1253211-SN74ABTH32543PZ SN74ABTH32543PZ SN74ABTH32543PZ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32543PZ Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details