36-Bit Universal Bus Transceivers With 3-State Outputs 100-LQFP -40 to 85
Registered Bus Transceiver, ABT Series, 2-Func, 18-Bit, True Output, BICMOS, PQFP100
36-Bit 3-State Bus Transceiver, 5.5V, 64mA, LQFP Product overview: SN74ABTH32501PZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 64mA, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABTH32501PZ can be used for catalog matching and distributor lookup.
Universal Bus Transceiver 36-Bit 100-LQFP (14x14)
Universal Bus Transceiver 36-Bit 100-LQFP (14x14)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTH32501PZ | SN74ABTH32501PZ | 725-SN74ABTH32501PZ | 296-1448-5-ND | SN74ABTH32501PZ |
| Product Name | SN74ABTH32501 36-Bit Universal Bus Transceivers With 3-State Outputs | 5.5V 64mA Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Technology | ABT | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5 | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |