Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZ SN74ABTH32245PZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 007787-SN74ABTH32245 PZ Packaging: Tray Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007787-SN74ABTH32245 PZ Packaging: Tray Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZ - 007787-SN74ABTH32245PZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZ
007787-SN74ABTH32245PZ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZ 007787-SN74ABTH32245PZ
Manufacturer: Texas Instruments Win Source Part Number: 007787-SN74ABTH32245 PZ Packaging: Tray Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007787-SN74ABTH32245PZ
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ABTH32245PZ - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 36-Func, 9-Bit, True Output, BICMOS, PQFP100

Bus Transceiver, ABT Series, 36-Func, 9-Bit, True Output, BICMOS, PQFP100

Supplier's Site Datasheet
IC TXRX NON-INVERT 5.5V 100LQFP - 815-SN74ABTH32245PZ - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 5.5V 100LQFP
815-SN74ABTH32245PZ
IC TXRX NON-INVERT 5.5V 100LQFP 815-SN74ABTH32245PZ
IC TXRX NON-INVERT 5.5V 100LQFP

IC TXRX NON-INVERT 5.5V 100LQFP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH32245PZ
Buffers, Drivers, Receivers, Transceivers SN74ABTH32245PZ
Transceiver, Non-Inverting 4 Element 9 Bit per Element 3-State Output 100-LQFP (14x14)

Transceiver, Non-Inverting 4 Element 9 Bit per Element 3-State Output 100-LQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 007787-SN74ABTH32245PZ SN74ABTH32245PZ 815-SN74ABTH32245PZ SN74ABTH32245PZ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH32245PZ IC TXRX NON-INVERT 5.5V 100LQFP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 100-LQFP Surface Mount; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details