The SN74ABTH182504APM is a 20-bit universal bus transceiver with integrated scan test circuitry compliant with IEEE Standard 1149.1-1990, housed in a 64-pin low-profile quad flat pack (LQFP) with a 0.5 mm center-to-center pitch. It operates over the temperature range of -40°C to 85°C and features bus-hold circuitry on data inputs, eliminating the need for external pullup resistors. The B-port outputs include 25-ohm series resistors to suppress overshoot and undershoot, and support up to 12 mA sourcing or sinking current. The device supports transparent, latched, and clocked data transfer modes, with testability functions including boundary scan, parallel-signature analysis, and pseudo-random pattern generation.
Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85
Scan Test Universal Bus Transceiver 20-Bit 64-LQFP (10x10)
Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85 Product overview: SN74ABTH182504APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABTH182504AP
Scan Test Universal Bus Transceiver 20-Bit 64-LQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTH182504APM | 296-4132-ND | 725-SN74ABTH182504APM | SN74ABTH182504APM |
| Product Name | SN74ABTH182504A Scan Test Devices With 20-Bit Universal Bus Transceivers | Universal Bus Functions | Interface Transceiver IC | Universal Bus Functions |
| Technology | ABT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5 | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |