Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABTE16246DLR

Description
Win Source Part Number: 1256269-SN74ABTE1624 6DLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTE Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Incident-Wave Switching Bus Transceivers Number of Bits: 11 Supply Voltage: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4120-1,SN74ABTE 16246DLRG4,296-4120- 1R,-SN74ABTE16246DLR G4,2156-SN74ABTE1624 6DLR,296-4120-2,-296 -4120-1,-SN74ABTE162 46DLRG4R,296-4120-1, 296-4120-6,SN74ABTE1 6246DLRG4,TEXTISSN74 ABTE16246DLR,296-412 0-2R,-SN74ABTE16246D LRR Base Product Number: 74ABTE16246
Request a Quote Datasheet
Description
Win Source Part Number: 1256269-SN74ABTE1624 6DLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTE Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Incident-Wave Switching Bus Transceivers Number of Bits: 11 Supply Voltage: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4120-1,SN74ABTE 16246DLRG4,296-4120- 1R,-SN74ABTE16246DLR G4,2156-SN74ABTE1624 6DLR,296-4120-2,-296 -4120-1,-SN74ABTE162 46DLRG4R,296-4120-1, 296-4120-6,SN74ABTE1 6246DLRG4,TEXTISSN74 ABTE16246DLR,296-412 0-2R,-SN74ABTE16246D LRR Base Product Number: 74ABTE16246
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256269-SN74ABTE16246DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256269-SN74ABTE16246DLR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256269-SN74ABTE16246DLR
Win Source Part Number: 1256269-SN74ABTE1624 6DLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTE Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Incident-Wave Switching Bus Transceivers Number of Bits: 11 Supply Voltage: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4120-1,SN74ABTE 16246DLRG4,296-4120- 1R,-SN74ABTE16246DLR G4,2156-SN74ABTE1624 6DLR,296-4120-2,-296 -4120-1,-SN74ABTE162 46DLRG4R,296-4120-1, 296-4120-6,SN74ABTE1 6246DLRG4,TEXTISSN74 ABTE16246DLR,296-412 0-2R,-SN74ABTE16246D LRR Base Product Number: 74ABTE16246

Win Source Part Number: 1256269-SN74ABTE16246DLR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABTE
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Incident-Wave Switching Bus Transceivers
Number of Bits: 11
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4120-1,SN74ABTE16246DLRG4,296-4120-1R,-SN74ABTE16246DLRG4,2156-SN74ABTE16246DLR,296-4120-2,-296-4120-1,-SN74ABTE16246DLRG4R,296-4120-1,296-4120-6,SN74ABTE16246DLRG4,TEXTISSN74ABTE16246DLR,296-4120-2R,-SN74ABTE16246DLRR
Base Product Number: 74ABTE16246

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256269-SN74ABTE16246DLR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Incident-Wave Switching Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic - Gates and Inverters - 4007UBDCQR - Lingto Electronic Limited
Specs
Gate Type NOT
View Details