Texas Instruments Logic - Logic - Specialty Logic - SN74ABTE16245DL SN74ABTE16245DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253194-SN74ABTE1624 5DL Packaging: Tube Mounting Style: SMD Logic Type: Incident-Wave Switching Bus Transceivers Supply Voltage: 4.5V ~ 5.5V Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74ABTE16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253194-SN74ABTE1624 5DL Packaging: Tube Mounting Style: SMD Logic Type: Incident-Wave Switching Bus Transceivers Supply Voltage: 4.5V ~ 5.5V Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74ABTE16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABTE16245DL - 1253194-SN74ABTE16245DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABTE16245DL
1253194-SN74ABTE16245DL
Logic - Logic - Specialty Logic - SN74ABTE16245DL 1253194-SN74ABTE16245DL
Manufacturer: Texas Instruments Win Source Part Number: 1253194-SN74ABTE1624 5DL Packaging: Tube Mounting Style: SMD Logic Type: Incident-Wave Switching Bus Transceivers Supply Voltage: 4.5V ~ 5.5V Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74ABTE16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1253194-SN74ABTE16245DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Incident-Wave Switching Bus Transceivers
Supply Voltage: 4.5V ~ 5.5V
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABTE16245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1253194-SN74ABTE16245DL
Product Name Logic - Logic - Specialty Logic - SN74ABTE16245DL
Gate Type Incident-Wave Switching Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details