The 74AHCT32PW,112 is a quad 2-input OR gate from Quarktwin Technology Ltd., designed for high-speed applications. It features balanced propagation delays and Schmitt-trigger inputs, allowing for reliable operation with input voltages exceeding the supply voltage (VCC). The device is specified for a temperature range of -40°C to +125°C and offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74AHCT32PW is packaged in a TSSOP14 format, which is suitable for space-constrained designs. This product is pin compatible with Low-power Schottky TTL (LSTTL), making it a versatile choice for various digital logic applications.
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74AHCT32PW,112 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT32PW,112 can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-TSSOP
OR Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, TSSOP14
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AHCT32PW,112 | 74AHCT32PW,112-ND | 74AHCT32PW,112 | 74AHCT32PW,112 | 74AHCT32PW,112 | 74AHCT32PW,112 | 74AHCT32PW,112 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; OR | OR | OR | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | AHCT | CMOS | |||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns |