The SN74ABT8996 is a 10-bit addressable scan port that extends IEEE Std 1149.1 (JTAG) test access port functionality to support multidrop backplane interfacing and board-to-board testing. It is available in a 24-pin SOIC (DW) package with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm thickness, and operates over a temperature range of -40°C to 85°C. The device buffers primary and secondary TAP signals with high-drive outputs (-32 mA IOL, 64 mA IOH), supports shadow protocol addressing, and includes a bypass pin for direct connection. The connect (CON) output indicates primary-to-secondary
10-Bit Addressable Scan Ports Multidrop-Addressabl
10-Bit Addressable Scan Ports Multidrop-Addressabl
IC ADDRESSABLE SCAN PORT 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8996DWR | 703-SN74ABT8996DWR | SN74ABT8996DWR |
| Product Name | SN74ABT8996 10-Bit Addressable Scan Ports Multidrop-Addressable IEEE STD 1194.1 (JTAG) TAP Transceivers | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |