The SN74ABT8996DW is a 10-bit addressable scan port for extending IEEE Std 1149.1 (JTAG) test access port signals in multidrop configurations, packaged in a 24-pin SOIC (DW) format. It operates over a temperature range of -40°C to 85°C and features a bypass pin for direct primary-to-secondary
10-Bit Addressable Scan Ports Multidrop-Addressabl
10-Bit Addressable Scan Ports Multidrop-Addressabl
IC ADDRESSABLE SCAN PORT 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8996DW | 703-SN74ABT8996DW | SN74ABT8996DW |
| Product Name | SN74ABT8996 10-Bit Addressable Scan Ports Multidrop-Addressable IEEE STD 1194.1 (JTAG) TAP Transceivers | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |