Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8952DW

Description
Win Source Part Number: 1256270-SN74ABT8952D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8952DWE4R,SN 74ABT8952DWE4,SN74AB T8952DWG4,SN74ABT895 2DWE4,-SN74ABT8952DW R,-SN74ABT8952DWE4,- SN74ABT8952DWG4,-296 -4116-5,2156-SN74ABT 8952DW-TI,SN74ABT895 2DWG4,TEXTISSN74ABT8 952DW,296-4116-5,-29 6-4116-5,-SN74ABT895 2DWG4R Base Product Number: 74ABT8952 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256270-SN74ABT8952D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8952DWE4R,SN 74ABT8952DWE4,SN74AB T8952DWG4,SN74ABT895 2DWE4,-SN74ABT8952DW R,-SN74ABT8952DWE4,- SN74ABT8952DWG4,-296 -4116-5,2156-SN74ABT 8952DW-TI,SN74ABT895 2DWG4,TEXTISSN74ABT8 952DW,296-4116-5,-29 6-4116-5,-SN74ABT895 2DWG4R Base Product Number: 74ABT8952 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256270-SN74ABT8952DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256270-SN74ABT8952DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256270-SN74ABT8952DW
Win Source Part Number: 1256270-SN74ABT8952D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8952DWE4R,SN 74ABT8952DWE4,SN74AB T8952DWG4,SN74ABT895 2DWE4,-SN74ABT8952DW R,-SN74ABT8952DWE4,- SN74ABT8952DWG4,-296 -4116-5,2156-SN74ABT 8952DW-TI,SN74ABT895 2DWG4,TEXTISSN74ABT8 952DW,296-4116-5,-29 6-4116-5,-SN74ABT895 2DWG4R Base Product Number: 74ABT8952 Product Status: Obsolete

Win Source Part Number: 1256270-SN74ABT8952DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Registered Bus Transceiver
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT8952DWE4R,SN74ABT8952DWE4,SN74ABT8952DWG4,SN74ABT8952DWE4,-SN74ABT8952DWR,-SN74ABT8952DWE4,-SN74ABT8952DWG4,-296-4116-5,2156-SN74ABT8952DW-TI,SN74ABT8952DWG4,TEXTISSN74ABT8952DW,296-4116-5,-296-4116-5,-SN74ABT8952DWG4R
Base Product Number: 74ABT8952
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256270-SN74ABT8952DW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Registered Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Logic - Gates and Inverters - 5432FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers